Vishay Intertechnology, Inc. RES 11.1K OHM 1/20W .1% AXIAL RN50C1112BRSL

Description
RES 11.1Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 11.1Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.1K OHM 1/20W .1% AXIAL - RN50C1112BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.1K OHM 1/20W .1% AXIAL
RN50C1112BRSL
RES 11.1K OHM 1/20W .1% AXIAL RN50C1112BRSL
RES 11.1Kohm 1/20W .1% AXIAL

RES 11.1Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1112BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1112BRSL-ND
Through Hole Resistors RN50C1112BRSL-ND
11.1 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.1 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1112BRSL RN50C1112BRSL-ND
Product Name RES 11.1K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details