Vishay Intertechnology, Inc. RES 110K OHM 1/20W .1% AXIAL RN50C1103BB14

Description
RES 110Kohm 1/20W .1% AXIAL
Request a Quote
Description
RES 110Kohm 1/20W .1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 110K OHM 1/20W .1% AXIAL - RN50C1103BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 1/20W .1% AXIAL
RN50C1103BB14
RES 110K OHM 1/20W .1% AXIAL RN50C1103BB14
RES 110Kohm 1/20W .1% AXIAL

RES 110Kohm 1/20W .1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN50C1103BB14
Product Name RES 110K OHM 1/20W .1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers