Vishay Intertechnology, Inc. RES 1.1K OHM 1/20W 1% AXIAL RN50C1101FRSL

Description
RES 1.1Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 1/20W 1% AXIAL - RN50C1101FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1/20W 1% AXIAL
RN50C1101FRSL
RES 1.1K OHM 1/20W 1% AXIAL RN50C1101FRSL
RES 1.1Kohm 1/20W 1% AXIAL

RES 1.1Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1101FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1101FRSL-ND
Through Hole Resistors RN50C1101FRSL-ND
1.1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1101FRSL RN50C1101FRSL-ND
Product Name RES 1.1K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers