Vishay Intertechnology, Inc. RES 10.7 OHM 1/20W 1% AXIAL RN50C10R7FRSL

Description
RES 10.7ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.7ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7 OHM 1/20W 1% AXIAL - RN50C10R7FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7 OHM 1/20W 1% AXIAL
RN50C10R7FRSL
RES 10.7 OHM 1/20W 1% AXIAL RN50C10R7FRSL
RES 10.7ohm 1/20W 1% AXIAL

RES 10.7ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C10R7FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C10R7FRSL-ND
Through Hole Resistors RN50C10R7FRSL-ND
10.7 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.7 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C10R7FRSL RN50C10R7FRSL-ND
Product Name RES 10.7 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.7 ohms 10.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details