Vishay Intertechnology, Inc. Through Hole Resistors RN50C10R5FRE6

Description
10.5 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.5 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50C10R5FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C10R5FRE6-ND
Through Hole Resistors RN50C10R5FRE6-ND
10.5 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.5 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10.5 OHM 1/20W 1% AXIAL - RN50C10R5FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5 OHM 1/20W 1% AXIAL
RN50C10R5FRE6
RES 10.5 OHM 1/20W 1% AXIAL RN50C10R5FRE6
RES 10.5ohm 1/20W 1% AXIAL

RES 10.5ohm 1/20W 1% AXIAL

Supplier's Site
Resistor,metal Film,10.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5148 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5148
Resistor,metal Film,10.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5148
Resistor,Metal Film,10.5Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,10.5Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C10R5FRE6-ND RN50C10R5FRE6 54C5148
Product Name Through Hole Resistors RES 10.5 OHM 1/20W 1% AXIAL Resistor,metal Film,10.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10.5 ohms 10.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details