Vishay Intertechnology, Inc. RES 10 OHM 1/20W 1% AXIAL RN50C10R0FRSL

Description
RES 10ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/20W 1% AXIAL - RN50C10R0FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/20W 1% AXIAL
RN50C10R0FRSL
RES 10 OHM 1/20W 1% AXIAL RN50C10R0FRSL
RES 10ohm 1/20W 1% AXIAL

RES 10ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C10R0FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C10R0FRSL-ND
Through Hole Resistors RN50C10R0FRSL-ND
10 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C10R0FRSL RN50C10R0FRSL-ND
Product Name RES 10 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers