Vishay Intertechnology, Inc. RES MIL 10.0 OHM 1% 1/20W RN50C10R0FRE6

Description
RES MIL 10.0ohm 1% 1/20W
Request a Quote Datasheet
Description
RES MIL 10.0ohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 10.0 OHM 1% 1/20W - RN50C10R0FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 10.0 OHM 1% 1/20W
RN50C10R0FRE6
RES MIL 10.0 OHM 1% 1/20W RN50C10R0FRE6
RES MIL 10.0ohm 1% 1/20W

RES MIL 10.0ohm 1% 1/20W

Supplier's Site
10 Ohm 0.05W 20W Resistor - 53-RN50C10R0FRE6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 Ohm 0.05W 20W Resistor
53-RN50C10R0FRE6
10 Ohm 0.05W 20W Resistor 53-RN50C10R0FRE6
Res Metal Film 10 Ohm 1% 0.05W(1/20W) ±50ppm/°C Epoxy AXL T/R Product overview: RN50C10R0FRE6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN50C10R0FRE6 can be used for catalog matching and distributor lookup.

Res Metal Film 10 Ohm 1% 0.05W(1/20W) ±50ppm/°C Epoxy AXL T/R Product overview: RN50C10R0FRE6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN50C10R0FRE6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-RN50C10R0FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN50C10R0FRE6CT-ND
Through Hole Resistors 541-RN50C10R0FRE6CT-ND
10 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN50C10R0FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN50C10R0FRE6TR-ND
Through Hole Resistors 541-RN50C10R0FRE6TR-ND
10 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number RN50C10R0FRE6 53-RN50C10R0FRE6 541-RN50C10R0FRE6CT-ND
Product Name RES MIL 10.0 OHM 1% 1/20W 10 Ohm 0.05W 20W Resistor Through Hole Resistors
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Technology / Construction Metal Film MetalFilm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details