Vishay Intertechnology, Inc. RES 10 OHM 1/20W 1% AXIAL RN50C10R0FBSL

Description
RES 10ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/20W 1% AXIAL - RN50C10R0FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/20W 1% AXIAL
RN50C10R0FBSL
RES 10 OHM 1/20W 1% AXIAL RN50C10R0FBSL
RES 10ohm 1/20W 1% AXIAL

RES 10ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C10R0FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C10R0FBSL-ND
Through Hole Resistors RN50C10R0FBSL-ND
10 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C10R0FBSL RN50C10R0FBSL-ND
Product Name RES 10 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers