Vishay Intertechnology, Inc. Through Hole Resistors RN50C10R0FB14

Description
10 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN50C10R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN50C10R0FB14-ND
Through Hole Resistors 541-RN50C10R0FB14-ND
10 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
10 Ohm 0.05W 20W Resistor - 53-RN50C10R0FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 Ohm 0.05W 20W Resistor
53-RN50C10R0FB14
10 Ohm 0.05W 20W Resistor 53-RN50C10R0FB14
Res Metal Film 10 Ohm 1% 0.05W(1/20W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN50C10R0FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN50C10R0FB14 can be used for catalog matching and distributor lookup.

Res Metal Film 10 Ohm 1% 0.05W(1/20W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN50C10R0FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN50C10R0FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Film 10 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole - RN50C10R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole
RN50C10R0FB14
Res Metal Film 10 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole RN50C10R0FB14
Res Metal Film 10 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 10 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 541-RN50C10R0FB14-ND 53-RN50C10R0FB14 RN50C10R0FB14
Product Name Through Hole Resistors 10 Ohm 0.05W 20W Resistor Res Metal Film 10 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal Film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details