Vishay Intertechnology, Inc. RES MIL 10.7K OHM 1% 1/20W RN50C1072FRE6

Description
RES MIL 10.7Kohm 1% 1/20W
Request a Quote Datasheet
Description
RES MIL 10.7Kohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 10.7K OHM 1% 1/20W - RN50C1072FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 10.7K OHM 1% 1/20W
RN50C1072FRE6
RES MIL 10.7K OHM 1% 1/20W RN50C1072FRE6
RES MIL 10.7Kohm 1% 1/20W

RES MIL 10.7Kohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C1072FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1072FRE6-ND
Through Hole Resistors RN50C1072FRE6-ND
10.7 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.7 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1072FRE6 RN50C1072FRE6-ND
Product Name RES MIL 10.7K OHM 1% 1/20W Through Hole Resistors
Resistance Range 10700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details