Vishay Intertechnology, Inc. RES 10.7K OHM 1/20W .1% AXIAL RN50C1072BRSL

Description
RES 10.7Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.7Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7K OHM 1/20W .1% AXIAL - RN50C1072BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 1/20W .1% AXIAL
RN50C1072BRSL
RES 10.7K OHM 1/20W .1% AXIAL RN50C1072BRSL
RES 10.7Kohm 1/20W .1% AXIAL

RES 10.7Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1072BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1072BRSL-ND
Through Hole Resistors RN50C1072BRSL-ND
10.7 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.7 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1072BRSL RN50C1072BRSL-ND
Product Name RES 10.7K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers