Vishay Intertechnology, Inc. RES 10.7K OHM 1/20W .1% AXIAL RN50C1072BBSL

Description
RES 10.7Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.7Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7K OHM 1/20W .1% AXIAL - RN50C1072BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 1/20W .1% AXIAL
RN50C1072BBSL
RES 10.7K OHM 1/20W .1% AXIAL RN50C1072BBSL
RES 10.7Kohm 1/20W .1% AXIAL

RES 10.7Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1072BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1072BBSL-ND
Through Hole Resistors RN50C1072BBSL-ND
10.7 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.7 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1072BBSL RN50C1072BBSL-ND
Product Name RES 10.7K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details