Vishay Intertechnology, Inc. RES 107 OHM 1/20W .1% AXIAL RN50C1070BBSL

Description
RES 107ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 107ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107 OHM 1/20W .1% AXIAL - RN50C1070BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 1/20W .1% AXIAL
RN50C1070BBSL
RES 107 OHM 1/20W .1% AXIAL RN50C1070BBSL
RES 107ohm 1/20W .1% AXIAL

RES 107ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1070BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1070BBSL-ND
Through Hole Resistors RN50C1070BBSL-ND
107 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

107 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1070BBSL RN50C1070BBSL-ND
Product Name RES 107 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 107 ohms 107 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details