Vishay Intertechnology, Inc. Res Metal Film 10.5K Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk RN50C1052BB14

Description
Res Metal Film 10.5K Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 10.5K Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10.5K Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk - RN50C1052BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10.5K Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk
RN50C1052BB14
Res Metal Film 10.5K Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk RN50C1052BB14
Res Metal Film 10.5K Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 10.5K Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN50C1052BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1052BB14-ND
Through Hole Resistors RN50C1052BB14-ND
10.5 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.5 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1052BB14 RN50C1052BB14-ND
Product Name Res Metal Film 10.5K Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details