Vishay Intertechnology, Inc. RES 1.05K OHM 1/20W 1% AXIAL RN50C1051FBSL

Description
RES 1.05Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.05Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05K OHM 1/20W 1% AXIAL - RN50C1051FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 1/20W 1% AXIAL
RN50C1051FBSL
RES 1.05K OHM 1/20W 1% AXIAL RN50C1051FBSL
RES 1.05Kohm 1/20W 1% AXIAL

RES 1.05Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1051FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1051FBSL-ND
Through Hole Resistors RN50C1051FBSL-ND
1.05 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.05 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1051FBSL RN50C1051FBSL-ND
Product Name RES 1.05K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1050 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details