Vishay Intertechnology, Inc. RES 105 OHM 1/20W 1% AXIAL RN50C1050FBSL

Description
RES 105ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 105ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105 OHM 1/20W 1% AXIAL - RN50C1050FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 1/20W 1% AXIAL
RN50C1050FBSL
RES 105 OHM 1/20W 1% AXIAL RN50C1050FBSL
RES 105ohm 1/20W 1% AXIAL

RES 105ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1050FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1050FBSL-ND
Through Hole Resistors RN50C1050FBSL-ND
105 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

105 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1050FBSL RN50C1050FBSL-ND
Product Name RES 105 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 105 ohms 105 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers