Vishay Intertechnology, Inc. RES 1.04K OHM 1/20W .1% AXIAL RN50C1041BBSL

Description
RES 1.04Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.04Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.04K OHM 1/20W .1% AXIAL - RN50C1041BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.04K OHM 1/20W .1% AXIAL
RN50C1041BBSL
RES 1.04K OHM 1/20W .1% AXIAL RN50C1041BBSL
RES 1.04Kohm 1/20W .1% AXIAL

RES 1.04Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1041BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1041BBSL-ND
Through Hole Resistors RN50C1041BBSL-ND
1.04 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.04 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1041BBSL RN50C1041BBSL-ND
Product Name RES 1.04K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1040 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers