Vishay Intertechnology, Inc. Through Hole Resistors RN50C1023FB14

Description
102 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
102 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50C1023FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1023FB14-ND
Through Hole Resistors RN50C1023FB14-ND
102 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

102 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 102K OHM 1/20W 1% AXIAL - RN50C1023FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1/20W 1% AXIAL
RN50C1023FB14
RES 102K OHM 1/20W 1% AXIAL RN50C1023FB14
RES 102Kohm 1/20W 1% AXIAL

RES 102Kohm 1/20W 1% AXIAL

Supplier's Site
Resistor,metal Film,102Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C5192 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,102Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C5192
Resistor,metal Film,102Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C5192
Resistor,Metal Film,102KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,102KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C1023FB14-ND RN50C1023FB14 54C5192
Product Name Through Hole Resistors RES 102K OHM 1/20W 1% AXIAL Resistor,metal Film,102Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers