Vishay Intertechnology, Inc. RES 1.02K OHM 1/20W 1% AXIAL RN50C1021FRSL

Description
RES 1.02Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.02Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02K OHM 1/20W 1% AXIAL - RN50C1021FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 1/20W 1% AXIAL
RN50C1021FRSL
RES 1.02K OHM 1/20W 1% AXIAL RN50C1021FRSL
RES 1.02Kohm 1/20W 1% AXIAL

RES 1.02Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1021FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1021FRSL-ND
Through Hole Resistors RN50C1021FRSL-ND
1.02 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.02 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1021FRSL RN50C1021FRSL-ND
Product Name RES 1.02K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1020 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details