Vishay Intertechnology, Inc. RES 102 OHM 1/20W 1% AXIAL RN50C1020FRSL

Description
RES 102ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 102ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102 OHM 1/20W 1% AXIAL - RN50C1020FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 1/20W 1% AXIAL
RN50C1020FRSL
RES 102 OHM 1/20W 1% AXIAL RN50C1020FRSL
RES 102ohm 1/20W 1% AXIAL

RES 102ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1020FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1020FRSL-ND
Through Hole Resistors RN50C1020FRSL-ND
102 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

102 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1020FRSL RN50C1020FRSL-ND
Product Name RES 102 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102 ohms 102 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers