Vishay Intertechnology, Inc. RES 102 OHM 1/20W 1% AXIAL RN50C1020FB14

Description
RES 102ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 102ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102 OHM 1/20W 1% AXIAL - RN50C1020FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 1/20W 1% AXIAL
RN50C1020FB14
RES 102 OHM 1/20W 1% AXIAL RN50C1020FB14
RES 102ohm 1/20W 1% AXIAL

RES 102ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1020FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1020FB14-ND
Through Hole Resistors RN50C1020FB14-ND
102 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

102 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1020FB14 RN50C1020FB14-ND
Product Name RES 102 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102 ohms 102 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details