Vishay Intertechnology, Inc. RES 101K OHM 1/20W 1% AXIAL RN50C1013FB14

Description
RES 101Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 101Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 101K OHM 1/20W 1% AXIAL - RN50C1013FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 101K OHM 1/20W 1% AXIAL
RN50C1013FB14
RES 101K OHM 1/20W 1% AXIAL RN50C1013FB14
RES 101Kohm 1/20W 1% AXIAL

RES 101Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1013FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1013FB14-ND
Through Hole Resistors RN50C1013FB14-ND
101 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

101 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1013FB14 RN50C1013FB14-ND
Product Name RES 101K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 101000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers