Vishay Intertechnology, Inc. Through Hole Resistors RN50C1004FB14

Description
1 MOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN50C1004FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN50C1004FB14-ND
Through Hole Resistors 541-RN50C1004FB14-ND
1 MOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 1M Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole - RN50C1004FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1M Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole
RN50C1004FB14
Res Metal Film 1M Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole RN50C1004FB14
Res Metal Film 1M Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 1M Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
0.05W 20W Resistor - 53-RN50C1004FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.05W 20W Resistor
53-RN50C1004FB14
0.05W 20W Resistor 53-RN50C1004FB14
Res Metal Film 1M Ohm 1% 0.05W(1/20W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN50C1004FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN50C1004FB14 can be used for catalog matching and distributor lookup.

Res Metal Film 1M Ohm 1% 0.05W(1/20W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN50C1004FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN50C1004FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 541-RN50C1004FB14-ND RN50C1004FB14 53-RN50C1004FB14
Product Name Through Hole Resistors Res Metal Film 1M Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole 0.05W 20W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm Metal Film
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details