Vishay Intertechnology, Inc. RES 100K OHM 1/20W 1% AXIAL RN50C1003FBSL

Description
RES 100Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/20W 1% AXIAL - RN50C1003FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/20W 1% AXIAL
RN50C1003FBSL
RES 100K OHM 1/20W 1% AXIAL RN50C1003FBSL
RES 100Kohm 1/20W 1% AXIAL

RES 100Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1003FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1003FBSL-ND
Through Hole Resistors RN50C1003FBSL-ND
100 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1003FBSL RN50C1003FBSL-ND
Product Name RES 100K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details