Vishay Intertechnology, Inc. 0.05W 20W Resistor RN50C1003FB14

Description
Res Metal Film 100K Ohm 1% 0.05W(1/20W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN50C1003FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN50C1003FB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 100K Ohm 1% 0.05W(1/20W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN50C1003FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN50C1003FB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.05W 20W Resistor - 53-RN50C1003FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.05W 20W Resistor
53-RN50C1003FB14
0.05W 20W Resistor 53-RN50C1003FB14
Res Metal Film 100K Ohm 1% 0.05W(1/20W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN50C1003FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN50C1003FB14 can be used for catalog matching and distributor lookup.

Res Metal Film 100K Ohm 1% 0.05W(1/20W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN50C1003FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN50C1003FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-RN50C1003FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN50C1003FB14-ND
Through Hole Resistors 541-RN50C1003FB14-ND
100 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 100K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole - RN50C1003FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole
RN50C1003FB14
Res Metal Film 100K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole RN50C1003FB14
Res Metal Film 100K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 100K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 53-RN50C1003FB14 541-RN50C1003FB14-ND RN50C1003FB14
Product Name 0.05W 20W Resistor Through Hole Resistors Res Metal Film 100K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole
Technology / Construction Metal Film MetalFilm MetalFilm
Resistance Range 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details