Vishay Precision Group RN50C1003F RN50C1003F

Description
RN50C1003F
Request a Quote
Description
RN50C1003F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RN50C1003F - RN50C1003F - ASAP Semiconductor LLC
Anaheim, CA, United States
RN50C1003F
RN50C1003F
RN50C1003F RN50C1003F
RN50C1003F

RN50C1003F

Supplier's Site
Metal Film Resistor, 100Kohm, 50Mw, 1%; Resistance Vishay - 93B3936 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm, 50Mw, 1%; Resistance Vishay
93B3936
Metal Film Resistor, 100Kohm, 50Mw, 1%; Resistance Vishay 93B3936
METAL FILM RESISTOR, 100KOHM, 50mW, 1%; Resistance:100kohm; Product Range:RN Series; Power Rating:50mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 100KOHM, 50mW, 1%; Resistance:100kohm; Product Range:RN Series; Power Rating:50mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RN50C1003F 93B3936
Product Name RN50C1003F Metal Film Resistor, 100Kohm, 50Mw, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details