Vishay Intertechnology, Inc. RES 100K OHM 1/20W .25% AXIAL RN50C1003CBSL

Description
RES 100Kohm 1/20W .25% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/20W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/20W .25% AXIAL - RN50C1003CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/20W .25% AXIAL
RN50C1003CBSL
RES 100K OHM 1/20W .25% AXIAL RN50C1003CBSL
RES 100Kohm 1/20W .25% AXIAL

RES 100Kohm 1/20W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1003CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1003CBSL-ND
Through Hole Resistors RN50C1003CBSL-ND
100 kOhms ±0.25% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 kOhms ±0.25% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1003CBSL RN50C1003CBSL-ND
Product Name RES 100K OHM 1/20W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers