Vishay Intertechnology, Inc. Through Hole Resistors RN50C1002FRE6

Description
10 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN50C1002FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN50C1002FRE6TR-ND
Through Hole Resistors 541-RN50C1002FRE6TR-ND
10 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN50C1002FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN50C1002FRE6CT-ND
Through Hole Resistors 541-RN50C1002FRE6CT-ND
10 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
0.05W 20W Resistor - 53-RN50C1002FRE6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.05W 20W Resistor
53-RN50C1002FRE6
0.05W 20W Resistor 53-RN50C1002FRE6
Res Metal Film 10K Ohm 1% 0.05W(1/20W) ±50ppm/°C Epoxy AXL T/R Product overview: RN50C1002FRE6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN50C1002FRE6 can be used for catalog matching and distributor lookup.

Res Metal Film 10K Ohm 1% 0.05W(1/20W) ±50ppm/°C Epoxy AXL T/R Product overview: RN50C1002FRE6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN50C1002FRE6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 10K OHM 1/20W 1% AXIAL - RN50C1002FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/20W 1% AXIAL
RN50C1002FRE6
RES 10K OHM 1/20W 1% AXIAL RN50C1002FRE6
RES 10Kohm 1/20W 1% AXIAL

RES 10Kohm 1/20W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 541-RN50C1002FRE6TR-ND 53-RN50C1002FRE6 RN50C1002FRE6
Product Name Through Hole Resistors 0.05W 20W Resistor RES 10K OHM 1/20W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal Film
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details