Vishay Precision Group Metal Film Resistor, 10Kohm, 50Mw, 1%; Resistance Vishay RN50C1002F

Description
METAL FILM RESISTOR, 10KOHM, 50mW, 1%; Resistance:10kohm; Product Range:RN Series; Power Rating:50mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No
Description
METAL FILM RESISTOR, 10KOHM, 50mW, 1%; Resistance:10kohm; Product Range:RN Series; Power Rating:50mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 10Kohm, 50Mw, 1%; Resistance Vishay - 93B3929 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 50Mw, 1%; Resistance Vishay
93B3929
Metal Film Resistor, 10Kohm, 50Mw, 1%; Resistance Vishay 93B3929
METAL FILM RESISTOR, 10KOHM, 50mW, 1%; Resistance:10kohm; Product Range:RN Series; Power Rating:50mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 10KOHM, 50mW, 1%; Resistance:10kohm; Product Range:RN Series; Power Rating:50mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93B3929
Product Name Metal Film Resistor, 10Kohm, 50Mw, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details