Vishay Intertechnology, Inc. Res Metal Film 10K Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C1002DRE6

Description
Res Metal Film 10K Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 10K Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10K Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R - RN50C1002DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10K Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
RN50C1002DRE6
Res Metal Film 10K Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C1002DRE6
Res Metal Film 10K Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 10K Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN50C1002DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1002DRE6-ND
Through Hole Resistors RN50C1002DRE6-ND
10 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5166 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5166
Resistor,metal Film,10Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5166
Resistor,Metal Film,10KOhms,200WV,. 5+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,10KOhms,200WV,.5+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C1002DRE6 RN50C1002DRE6-ND 54C5166
Product Name Res Metal Film 10K Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,10Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details