Vishay Intertechnology, Inc. Through Hole Resistors RN50C1002CRE6

Description
10 kOhms ±0.25% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 kOhms ±0.25% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50C1002CRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1002CRE6-ND
Through Hole Resistors RN50C1002CRE6-ND
10 kOhms ±0.25% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 kOhms ±0.25% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 10K Ohm 0.25% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R - RN50C1002CRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10K Ohm 0.25% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
RN50C1002CRE6
Res Metal Film 10K Ohm 0.25% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C1002CRE6
Res Metal Film 10K Ohm 0.25% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 10K Ohm 0.25% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN50C1002CRE6-ND RN50C1002CRE6
Product Name Through Hole Resistors Res Metal Film 10K Ohm 0.25% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details