Vishay Intertechnology, Inc. Res Metal Film 10K Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C1002BR36

Description
Res Metal Film 10K Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 10K Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10K Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R - RN50C1002BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10K Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
RN50C1002BR36
Res Metal Film 10K Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C1002BR36
Res Metal Film 10K Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 10K Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN50C1002BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1002BR36-ND
Through Hole Resistors RN50C1002BR36-ND
10 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1002BR36 RN50C1002BR36-ND
Product Name Res Metal Film 10K Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details