Vishay Intertechnology, Inc. 0.05W 20W Resistor RN50C1001FRE6

Description
Res Metal Film 1K Ohm 1% 0.05W(1/20W) ±50ppm/°C Epoxy AXL T/R Product overview: RN50C1001FRE6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN50C1001FRE6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 1K Ohm 1% 0.05W(1/20W) ±50ppm/°C Epoxy AXL T/R Product overview: RN50C1001FRE6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN50C1001FRE6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.05W 20W Resistor - 53-RN50C1001FRE6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.05W 20W Resistor
53-RN50C1001FRE6
0.05W 20W Resistor 53-RN50C1001FRE6
Res Metal Film 1K Ohm 1% 0.05W(1/20W) ±50ppm/°C Epoxy AXL T/R Product overview: RN50C1001FRE6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN50C1001FRE6 can be used for catalog matching and distributor lookup.

Res Metal Film 1K Ohm 1% 0.05W(1/20W) ±50ppm/°C Epoxy AXL T/R Product overview: RN50C1001FRE6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN50C1001FRE6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1K OHM 1/20W 1% AXIAL - RN50C1001FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/20W 1% AXIAL
RN50C1001FRE6
RES 1K OHM 1/20W 1% AXIAL RN50C1001FRE6
RES 1Kohm 1/20W 1% AXIAL

RES 1Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN50C1001FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN50C1001FRE6TR-ND
Through Hole Resistors 541-RN50C1001FRE6TR-ND
1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN50C1001FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN50C1001FRE6CT-ND
Through Hole Resistors 541-RN50C1001FRE6CT-ND
1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1Kohm, 50Mw, ±1%; Resistance Vishay - 54C5158 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 50Mw, ±1%; Resistance Vishay
54C5158
Metal Film Resistor, 1Kohm, 50Mw, ±1%; Resistance Vishay 54C5158
METAL FILM RESISTOR, 1KOHM, 50mW, ±1%; Resistance:1kohm; Product Range:RN Series; Power Rating:50mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1KOHM, 50mW, ±1%; Resistance:1kohm; Product Range:RN Series; Power Rating:50mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor, Metal Film, 1 Kohm, 50 Mw, 1%; Resistance Vishay - 83R8765 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1 Kohm, 50 Mw, 1%; Resistance Vishay
83R8765
Resistor, Metal Film, 1 Kohm, 50 Mw, 1%; Resistance Vishay 83R8765
RESISTOR, METAL FILM, 1 KOHM, 50 MW, 1%; Resistance:1kohm; Product Range:RN Series; Power Rating:50mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 1 KOHM, 50 MW, 1%; Resistance:1kohm; Product Range:RN Series; Power Rating:50mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-RN50C1001FRE6 RN50C1001FRE6 541-RN50C1001FRE6TR-ND 54C5158
Product Name 0.05W 20W Resistor RES 1K OHM 1/20W 1% AXIAL Through Hole Resistors Metal Film Resistor, 1Kohm, 50Mw, ±1%; Resistance Vishay
Technology / Construction Metal Film MetalFilm MetalFilm
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0500 watts 20 watts 0.0500 watts 0.0500 watts
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers