Vishay Intertechnology, Inc. RES 1K OHM 1/20W 1% AXIAL RN50C1001FR36

Description
RES 1Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/20W 1% AXIAL - RN50C1001FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/20W 1% AXIAL
RN50C1001FR36
RES 1K OHM 1/20W 1% AXIAL RN50C1001FR36
RES 1Kohm 1/20W 1% AXIAL

RES 1Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1001FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1001FR36-ND
Through Hole Resistors RN50C1001FR36-ND
1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1001FR36 RN50C1001FR36-ND
Product Name RES 1K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details