Vishay Intertechnology, Inc. Metal Film Resistors - RN50C1001FB14

Description
Metal Film Resistors - Through Hole 1/20watt 1Kohms 1% 50ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/20watt 1Kohms 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN50C1001FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN50C1001FB14
Metal Film Resistors - RN50C1001FB14
Metal Film Resistors - Through Hole 1/20watt 1Kohms 1% 50ppm

Metal Film Resistors - Through Hole 1/20watt 1Kohms 1% 50ppm

Supplier's Site
Through Hole Resistors - 541-RN50C1001FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN50C1001FB14-ND
Through Hole Resistors 541-RN50C1001FB14-ND
1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1001FB14 541-RN50C1001FB14-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details