Vishay Intertechnology, Inc. RES 1K OHM 1/20W .5% AXIAL RN50C1001DBSL

Description
RES 1Kohm 1/20W .5% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/20W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/20W .5% AXIAL - RN50C1001DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/20W .5% AXIAL
RN50C1001DBSL
RES 1K OHM 1/20W .5% AXIAL RN50C1001DBSL
RES 1Kohm 1/20W .5% AXIAL

RES 1Kohm 1/20W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1001DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1001DBSL-ND
Through Hole Resistors RN50C1001DBSL-ND
1 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1001DBSL RN50C1001DBSL-ND
Product Name RES 1K OHM 1/20W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details