Vishay Intertechnology, Inc. Through Hole Resistors RN50C1000FRE6

Description
100 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN50C1000FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN50C1000FRE6TR-ND
Through Hole Resistors 541-RN50C1000FRE6TR-ND
100 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN50C1000FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN50C1000FRE6CT-ND
Through Hole Resistors 541-RN50C1000FRE6CT-ND
100 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
100 Ohm 0.05W 20W Resistor - 53-RN50C1000FRE6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 Ohm 0.05W 20W Resistor
53-RN50C1000FRE6
100 Ohm 0.05W 20W Resistor 53-RN50C1000FRE6
Res Metal Film 100 Ohm 1% 0.05W(1/20W) ±50ppm/°C Epoxy AXL T/R Product overview: RN50C1000FRE6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN50C1000FRE6 can be used for catalog matching and distributor lookup.

Res Metal Film 100 Ohm 1% 0.05W(1/20W) ±50ppm/°C Epoxy AXL T/R Product overview: RN50C1000FRE6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN50C1000FRE6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES MIL 100 OHM 1% 1/20W - RN50C1000FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 100 OHM 1% 1/20W
RN50C1000FRE6
RES MIL 100 OHM 1% 1/20W RN50C1000FRE6
RES MIL 100ohm 1% 1/20W

RES MIL 100ohm 1% 1/20W

Supplier's Site
Resistor,metal Film,100Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5154 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5154
Resistor,metal Film,100Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5154
Resistor,Metal Film,100Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,100Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-RN50C1000FRE6TR-ND 53-RN50C1000FRE6 RN50C1000FRE6 54C5154
Product Name Through Hole Resistors 100 Ohm 0.05W 20W Resistor RES MIL 100 OHM 1% 1/20W Resistor,metal Film,100Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal Film MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details