Vishay Intertechnology, Inc. Resistor Networks, Arrays RMKMS816-50KDBTB

Description
"50k Ohm ±0.1% 50mW Power Per Element Isolated 16 Resistor Network/Array ±10ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"50k Ohm ±0.1% 50mW Power Per Element Isolated 16 Resistor Network/Array ±10ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 716-RMKMS816-50KDBTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
716-RMKMS816-50KDBTR-ND
Resistor Networks, Arrays 716-RMKMS816-50KDBTR-ND
"50k Ohm ±0.1% 50mW Power Per Element Isolated 16 Resistor Network/Array ±10ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"50k Ohm ±0.1% 50mW Power Per Element Isolated 16 Resistor Network/Array ±10ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 716-RMKMS816-50KDBTR-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers