Vishay Intertechnology, Inc. Resistor Networks, Arrays RMKMS816-49K9BPT

Description
"49.9k Ohm ±0.1% 50mW Power Per Element Isolated 16 Resistor Network/Array ±10ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"49.9k Ohm ±0.1% 50mW Power Per Element Isolated 16 Resistor Network/Array ±10ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 716-RMKMS816-49K9BPTTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
716-RMKMS816-49K9BPTTR-ND
Resistor Networks, Arrays 716-RMKMS816-49K9BPTTR-ND
"49.9k Ohm ±0.1% 50mW Power Per Element Isolated 16 Resistor Network/Array ±10ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"49.9k Ohm ±0.1% 50mW Power Per Element Isolated 16 Resistor Network/Array ±10ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 716-RMKMS816-49K9BPTTR-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 49900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details