Vishay Intertechnology, Inc. Resistors - Resistor Networks, Arrays RMKMS508-1KBB

Description
Win Source Part Number: 1067628-RMKMS508-1KB B Category: Resistors>Resistor Networks, Arrays Series: * Package: Tube Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Mfr: Vishay Sfernice Other Names: 716-RMKMS508-1KBB
Request a Quote Datasheet
Description
Win Source Part Number: 1067628-RMKMS508-1KB B Category: Resistors>Resistor Networks, Arrays Series: * Package: Tube Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Mfr: Vishay Sfernice Other Names: 716-RMKMS508-1KBB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1067628-RMKMS508-1KBB
Resistors - Resistor Networks, Arrays 1067628-RMKMS508-1KBB
Win Source Part Number: 1067628-RMKMS508-1KB B Category: Resistors>Resistor Networks, Arrays Series: * Package: Tube Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Mfr: Vishay Sfernice Other Names: 716-RMKMS508-1KBB

Win Source Part Number: 1067628-RMKMS508-1KBB
Category: Resistors>Resistor Networks, Arrays
Series: *
Package: Tube
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Mfr: Vishay Sfernice
Other Names: 716-RMKMS508-1KBB

Buy Now
SMD 0.25W 4W Resistor - 50-RMKMS508-1KBB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 4W Resistor
50-RMKMS508-1KBB
SMD 0.25W 4W Resistor 50-RMKMS508-1KBB
Res Thin Film NET 1K Ohm 0.1% 0.25W(1/4W) ±10ppm/°C/±15ppm/°C TERM Molded 8-Pin SO Gull Wing SMD Tube Product overview: RMKMS508-1KBB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RMKMS508-1KBB can be used for catalog matching and distributor lookup.

Res Thin Film NET 1K Ohm 0.1% 0.25W(1/4W) ±10ppm/°C/±15ppm/°C TERM Molded 8-Pin SO Gull Wing SMD Tube Product overview: RMKMS508-1KBB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RMKMS508-1KBB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1067628-RMKMS508-1KBB 50-RMKMS508-1KBB
Product Name Resistors - Resistor Networks, Arrays SMD 0.25W 4W Resistor
Configuration Chip Array
Technology / Construction Thin Film
Mounting / Packaging SO
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers