Res Thin Film NET 100K Ohm 0.1% 0.125W(1/8W) ±10ppm/°C ISOL Molded 8-Pin DIP Pin Thru-Hole Product overview: RMKD408-100KBW from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RMKD408-100KBW can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1243257-RMKD408-100K
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 50-RMKD408-100KBW | 1243257-RMKD408-100KBW |
| Product Name | 0.125W 8W DIP Resistor | Resistor Networks, Arrays - RMKD408-100KBW |
| Technology / Construction | Thin Film | |
| Mounting / Packaging | DIP | |
| Resistance Range | 100000 ohms | |
| Tolerance | 0.1000 +/- % |