Vishay Precision Group Rmbs 1 287U 1% Ba100Na E1 / Bag Vishay RMBS10287R0FS00

Description
RMBS 1 287U 1% BA100NA e1 / BAG
Description
RMBS 1 287U 1% BA100NA e1 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rmbs 1 287U 1% Ba100Na E1 / Bag Vishay - 69M9731 - Newark, An Avnet Company
Chicago, IL, United States
Rmbs 1 287U 1% Ba100Na E1 / Bag Vishay
69M9731
Rmbs 1 287U 1% Ba100Na E1 / Bag Vishay 69M9731
RMBS 1 287U 1% BA100NA e1 / BAG

RMBS 1 287U 1% BA100NA e1 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69M9731
Product Name Rmbs 1 287U 1% Ba100Na E1 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details