Vishay Precision Group Rmbs 0,5 55U 1% Ba100Na E1 / Bag Vishay RMBS0555R00FS00

Description
RMBS 0,5 55U 1% BA100NA e1 / BAG
Description
RMBS 0,5 55U 1% BA100NA e1 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rmbs 0,5 55U 1% Ba100Na E1 / Bag Vishay - 69M9653 - Newark, An Avnet Company
Chicago, IL, United States
Rmbs 0,5 55U 1% Ba100Na E1 / Bag Vishay
69M9653
Rmbs 0,5 55U 1% Ba100Na E1 / Bag Vishay 69M9653
RMBS 0,5 55U 1% BA100NA e1 / BAG

RMBS 0,5 55U 1% BA100NA e1 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69M9653
Product Name Rmbs 0,5 55U 1% Ba100Na E1 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details