Vishay Precision Group Through Hole Resistors RMB300R5600JS09

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RMB300R5600JS09-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RMB300R5600JS09-ND
Through Hole Resistors 716-RMB300R5600JS09-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rmb 3 U56 5% Ba50 E1 / Bag Vishay - 70M0460 - Newark, An Avnet Company
Chicago, IL, United States
Rmb 3 U56 5% Ba50 E1 / Bag Vishay
70M0460
Rmb 3 U56 5% Ba50 E1 / Bag Vishay 70M0460
RMB 3 U56 5% BA50 e1 / BAG

RMB 3 U56 5% BA50 e1 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RMB300R5600JS09-ND 70M0460
Product Name Through Hole Resistors Rmb 3 U56 5% Ba50 E1 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers