Vishay Precision Group Rmb 1,5 56U 5% Ba100 E3 / Bag Vishay RMB10556R00JS14

Description
RMB 1,5 56U 5% BA100 e3 / BAG
Description
RMB 1,5 56U 5% BA100 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rmb 1,5 56U 5% Ba100 E3 / Bag Vishay - 70M0396 - Newark, An Avnet Company
Chicago, IL, United States
Rmb 1,5 56U 5% Ba100 E3 / Bag Vishay
70M0396
Rmb 1,5 56U 5% Ba100 E3 / Bag Vishay 70M0396
RMB 1,5 56U 5% BA100 e3 / BAG

RMB 1,5 56U 5% BA100 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M0396
Product Name Rmb 1,5 56U 5% Ba100 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details