Vishay Precision Group Rmb 1,5 Mg7 51U 5% Ba100 E3 / Bag Vishay RMB10551R00JS14MG7

Description
RMB 1,5 MG7 51U 5% BA100 e3 / BAG
Description
RMB 1,5 MG7 51U 5% BA100 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rmb 1,5 Mg7 51U 5% Ba100 E3 / Bag Vishay - 70M0383 - Newark, An Avnet Company
Chicago, IL, United States
Rmb 1,5 Mg7 51U 5% Ba100 E3 / Bag Vishay
70M0383
Rmb 1,5 Mg7 51U 5% Ba100 E3 / Bag Vishay 70M0383
RMB 1,5 MG7 51U 5% BA100 e3 / BAG

RMB 1,5 MG7 51U 5% BA100 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M0383
Product Name Rmb 1,5 Mg7 51U 5% Ba100 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details