Vishay Precision Group Rmb 1,5 22U1 1% Tr1000 E3 / Reel Vishay RMB10522R10FR15

Description
RMB 1,5 22U1 1% TR1000 e3 / Reel
Description
RMB 1,5 22U1 1% TR1000 e3 / Reel

Suppliers

Company
Product
Description
Supplier Links
Rmb 1,5 22U1 1% Tr1000 E3 / Reel Vishay - 70M0277 - Newark, An Avnet Company
Chicago, IL, United States
Rmb 1,5 22U1 1% Tr1000 E3 / Reel Vishay
70M0277
Rmb 1,5 22U1 1% Tr1000 E3 / Reel Vishay 70M0277
RMB 1,5 22U1 1% TR1000 e3 / Reel

RMB 1,5 22U1 1% TR1000 e3 / Reel

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M0277
Product Name Rmb 1,5 22U1 1% Tr1000 E3 / Reel Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details