Vishay Precision Group Rmb 1,5 Mg7 10U 5% Ba100Na E3 / Bag Vishay RMB10510R00JS00MG7

Description
RMB 1,5 MG7 10U 5% BA100NA e3 / BAG
Description
RMB 1,5 MG7 10U 5% BA100NA e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rmb 1,5 Mg7 10U 5% Ba100Na E3 / Bag Vishay - 70M0202 - Newark, An Avnet Company
Chicago, IL, United States
Rmb 1,5 Mg7 10U 5% Ba100Na E3 / Bag Vishay
70M0202
Rmb 1,5 Mg7 10U 5% Ba100Na E3 / Bag Vishay 70M0202
RMB 1,5 MG7 10U 5% BA100NA e3 / BAG

RMB 1,5 MG7 10U 5% BA100NA e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M0202
Product Name Rmb 1,5 Mg7 10U 5% Ba100Na E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details