Vishay Precision Group Through Hole Resistors RMB075R6800JS00

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RMB075R6800JS00-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RMB075R6800JS00-ND
Through Hole Resistors 716-RMB075R6800JS00-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rmb 0,75 U68 5% Ba100Na E3 / Bag Vishay - 69M9926 - Newark, An Avnet Company
Chicago, IL, United States
Rmb 0,75 U68 5% Ba100Na E3 / Bag Vishay
69M9926
Rmb 0,75 U68 5% Ba100Na E3 / Bag Vishay 69M9926
RMB 0,75 U68 5% BA100NA e3 / BAG

RMB 0,75 U68 5% BA100NA e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RMB075R6800JS00-ND 69M9926
Product Name Through Hole Resistors Rmb 0,75 U68 5% Ba100Na E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details