Vishay Intertechnology, Inc. Through Hole Resistors RMB0759R500JS14

Description
9.5 Ohms ±5% 0.75W, 3/4W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
9.5 Ohms ±5% 0.75W, 3/4W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RMB0759R500JS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RMB0759R500JS14-ND
Through Hole Resistors 716-RMB0759R500JS14-ND
9.5 Ohms ±5% 0.75W, 3/4W Through Hole Resistor Axial Moisture Resistant Wirewound

9.5 Ohms ±5% 0.75W, 3/4W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 716-RMB0759R500JS14-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial
Resistance Range 9.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers